Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 240V |
---|---|
Current Type | AC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Flow Rate - Imperial | 103cu.ft/min |
Flow Rate - Metric | 175m³/h |
Noise Rating | 43dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
ebmpapst Tubeaxial Fan AC 120x120x38mm 230V 175m³/h IP20 | Distrelec |
Axial Fan, 119Mm, 240Vac, 103Cfm, 43Dba | Newark Electronics |
AC Fan Ball Bearing 100V to 240V 4.5W 3300RPM 103CFM 43dBA Flange Mount | Avnet America |
Fan, Axial,90-264VAC,50/60Hz,119x119x38mm,103cfm,4.4W,3300rpm, Ball Bearing, Tach | ebm-papst ACI4400/2HHP | RS Americas |
Where can I find additional details, specifications and documents for a ACI4400/2HHP?
Additional datasheets, footprints and schematics for ACI4400/2HHP are listed on our Part Details page. You can also find images and similar parts to ACI4400/2HHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACI4400/2HHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACI4400/2HHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACI4400/2HHP fall under?
The ACI4400/2HHP is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to ACI4400/2HHP when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACI4400/2HHP you can contact the distributor directly for product support, shipping queries etc.
Is the ACI4400/2HHP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACI4400/2HHP have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ACI4400/2HHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACI4400/2HHP often in real-time on the comparison pages.
What if I can't find stock of ACI4400/2HHP?
You can fill out our help required form which you can use to request a quote for ACI4400/2HHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.