Status: | Unknown |
---|---|
Series: | ACH Series |
RoHS: | Unknown |
Prices starting from US$0.0487
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
1,430
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
2,927
in stock
|
Buy Now | |
Chip One Stop
from US$0.0487
|
1,310
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
45
in stock
|
Buy Now | |
element14
from US$0.17
|
45
in stock
|
Buy Now | |
Farnell
from US$0.07
|
45
in stock
|
Buy Now |
Pitch Spacing | 1.2mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | ACH Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Colour | White |
Connector Mounting Orientation | Cable |
Contact Resistance | 10mohm |
Contact Termination | Crimp |
Current Rating | 2A |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Termination Method | Crimp |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
ACH,Housing, 3 way | RS |
ACH Series 3 Position 1.2 mm Pitch Disconnectable Crimp Style Housing | Future Electronics |
Wire-To-Board Connector, Ach Series, Crimp, Receptacle, 3, 1.2 Mm, Gold Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) ACHR-03V-S | Newark Electronics |
CONNECTOR HOUSING, 1.2MM, 3WAY | element14 |
Where can I find additional details, specifications and documents for a ACHR-03V-S?
Additional datasheets, footprints and schematics for ACHR-03V-S are listed on our Part Details page. You can also find images and similar parts to ACHR-03V-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACHR-03V-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACHR-03V-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACHR-03V-S fall under?
The ACHR-03V-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ACHR-03V-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACHR-03V-S you can contact the distributor directly for product support, shipping queries etc.
Is the ACHR-03V-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACHR-03V-S have stock available?
Authorised distributors including CoreStaff, RS, Chip One Stop, Future Electronics and Newark Electronics have stock available or on a lead time for ACHR-03V-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACHR-03V-S often in real-time on the comparison pages.
What if I can't find stock of ACHR-03V-S?
You can fill out our help required form which you can use to request a quote for ACHR-03V-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.