ACHL-48.000MHZ-EK Crystals & Oscillators by Abracon

OSCILLATOR 48MHZ DIP-4 HCMOS / TTL

Status: Unknown
Series: ACHL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.63

Distributor Stock
Logo for Newark
Newark
from US$2.07
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.63
-
Buy Now
Logo for element14
element14
from US$1.83
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 48MHz
Frequency Stability + / - 30ppm
Oscillator Case Through Hole 13.2mm x 13.2mm
Supply Voltage Nom 3.3V
Product Range ACHL Series
Operating Temperature Min -20°C

Alternative Descriptions

Oscillator, 48Mhz, Dip-4, Hcmos/Ttl | Newark Electronics
Oscillator, 48 MHz, 30 ppm, Through Hole, 13.2mm x 13.2mm, HCMOS/TTL, 3.3 V, ACHL Series | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ACHL-48.000MHZ-EK?

Additional datasheets, footprints and schematics for ACHL-48.000MHZ-EK are listed on our Part Details page. You can also find images and similar parts to ACHL-48.000MHZ-EK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ACHL-48.000MHZ-EK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACHL-48.000MHZ-EK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ACHL-48.000MHZ-EK fall under?

The ACHL-48.000MHZ-EK is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ACHL-48.000MHZ-EK when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ACHL-48.000MHZ-EK you can contact the distributor directly for product support, shipping queries etc.

Is the ACHL-48.000MHZ-EK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ACHL-48.000MHZ-EK have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Avnet Abacus have stock available or on a lead time for ACHL-48.000MHZ-EK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ACHL-48.000MHZ-EK often in real-time on the comparison pages.

What if I can't find stock of ACHL-48.000MHZ-EK?

You can fill out our help required form which you can use to request a quote for ACHL-48.000MHZ-EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay