Status: | Unknown |
---|---|
Series: | ACHL Series |
RoHS: | Compliant |
Frequency Nom | 11.059MHz |
---|---|
Frequency Stability + / - | 30ppm |
Oscillator Case | Through Hole, 13.2mm x 13.2mm |
Supply Voltage Nom | 3.3V |
Product Range | ACHL Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
RoHS Compliant | Yes |
Oscillator, 11.059Mhz, Dip-4, Hcmos/Ttl | Newark Electronics |
ACHL Series 11.0592 MHz 13.2 x 13.2 mm 3.3 V ▒30 ppm Through Hole Oscillator | Future Electronics |
Oscillator, 11.059 MHz, 30 ppm, Through Hole, 13.2mm x 13.2mm, HCMOS/TTL, 3.3 V | Avnet America |
Where can I find additional details, specifications and documents for a ACHL-11.0592MHZ-EK.?
Additional datasheets, footprints and schematics for ACHL-11.0592MHZ-EK. are listed on our Part Details page. You can also find images and similar parts to ACHL-11.0592MHZ-EK. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACHL-11.0592MHZ-EK. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACHL-11.0592MHZ-EK. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACHL-11.0592MHZ-EK. fall under?
The ACHL-11.0592MHZ-EK. is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ACHL-11.0592MHZ-EK. when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACHL-11.0592MHZ-EK. you can contact the distributor directly for product support, shipping queries etc.
Is the ACHL-11.0592MHZ-EK. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACHL-11.0592MHZ-EK. have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ACHL-11.0592MHZ-EK..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACHL-11.0592MHZ-EK. often in real-time on the comparison pages.
What if I can't find stock of ACHL-11.0592MHZ-EK.?
You can fill out our help required form which you can use to request a quote for ACHL-11.0592MHZ-EK. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.