ACH-8.000MHZ-EK Oscillators by Abracon

OSCILLATOR, 8MHZ, DIP-4, HCMOS / TTL

Status: Unknown
Series: ACH Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.60

Distributor Stock
Logo for Newark
Newark
from US$1.60
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.68
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.63
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 8MHz
Frequency Stability + / - 30ppm
Oscillator Case Through Hole, 12.7mm x 12.7mm
Supply Voltage Nom 5V
Product Range ACH Series
Operating Temperature Min -20°C
RoHS Compliant Yes

Alternative Descriptions

Oscillator, 8Mhz, Dip-4, Hcmos/Ttl | Newark Electronics
ACH Series 8 MHz 12.7 x 12.7 mm 5 V ▒30 ppm Crystal Clock Oscillator | Future Electronics
Oscillator, 8 MHz, 30 ppm, Through Hole, 12.7mm x 12.7mm, HCMOS/TTL, 5 V, ACH Series | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ACH-8.000MHZ-EK?

Additional datasheets, footprints and schematics for ACH-8.000MHZ-EK are listed on our Part Details page. You can also find images and similar parts to ACH-8.000MHZ-EK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ACH-8.000MHZ-EK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACH-8.000MHZ-EK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ACH-8.000MHZ-EK fall under?

The ACH-8.000MHZ-EK is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ACH-8.000MHZ-EK when available in the Standard Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ACH-8.000MHZ-EK you can contact the distributor directly for product support, shipping queries etc.

Is the ACH-8.000MHZ-EK RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ACH-8.000MHZ-EK have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for ACH-8.000MHZ-EK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ACH-8.000MHZ-EK often in real-time on the comparison pages.

What if I can't find stock of ACH-8.000MHZ-EK?

You can fill out our help required form which you can use to request a quote for ACH-8.000MHZ-EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay