Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bandwidth | 12kHz |
---|---|
External Depth | 23.875" |
Impedance | 2000ohm |
Sensitivity | 125 mV rms |
RoHS Compliant | No |
Self-Amplified Drop In Ceiling Speaker | Newark Electronics |
Where can I find additional details, specifications and documents for a ACD2X2?
Additional datasheets, footprints and schematics for ACD2X2 are listed on our Part Details page. You can also find images and similar parts to ACD2X2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACD2X2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACD2X2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACD2X2 fall under?
The ACD2X2 is listed under Audio / Video > Pro Audio > PA Speakers.
Can I view similar or alternative parts?
You can view similar parts to ACD2X2 when available in the PA Speakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACD2X2 you can contact the distributor directly for product support, shipping queries etc.
Is the ACD2X2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACD2X2 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for ACD2X2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACD2X2 often in real-time on the comparison pages.
What if I can't find stock of ACD2X2?
You can fill out our help required form which you can use to request a quote for ACD2X2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.