Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.98
|
870
in stock
|
Buy Now | |
element14
from US$6.17
|
934
in stock
|
Buy Now | |
Newark Electronics
from US$6.76
|
898
in stock
|
Buy Now | |
Distrelec
from US$6.30
|
428
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.18
|
133
in stock
|
Buy Now | |
Avnet America
from US$5.11
|
14
in stock
|
Buy Now | |
Rutronik
from US$4.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Accessory Type | Trimming Tool |
For Use With | All Sizes Trimmers |
Length | 130mm |
ADJUSTMENT TOOL, TRIMMER, 127MM | element14 |
Trimming Tool, Potentiometer | Newark Electronics |
Vishay Potentiometer Accessory Trimmer Adjustment Tool | Distrelec |
Tool: for potentiometers adjustment | Transfer Multisort Elektronik |
Trimmer Adjustment Tool Extended/Recessed Blade | Avnet America |
ACCTRI ADJUSTMENT TOOL Trimmer | Rutronik |
Where can I find additional details, specifications and documents for a ACCTRITOB308-T000.?
Additional datasheets, footprints and schematics for ACCTRITOB308-T000. are listed on our Part Details page. You can also find images and similar parts to ACCTRITOB308-T000. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACCTRITOB308-T000. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACCTRITOB308-T000. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACCTRITOB308-T000. fall under?
The ACCTRITOB308-T000. is listed under Tools & Production Supplies > Tools - Hand & Workholding > Lawn & Garden Trimming Tools.
Can I view similar or alternative parts?
You can view similar parts to ACCTRITOB308-T000. when available in the Lawn & Garden Trimming Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACCTRITOB308-T000. you can contact the distributor directly for product support, shipping queries etc.
Is the ACCTRITOB308-T000. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACCTRITOB308-T000. have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for ACCTRITOB308-T000..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACCTRITOB308-T000. often in real-time on the comparison pages.
What if I can't find stock of ACCTRITOB308-T000.?
You can fill out our help required form which you can use to request a quote for ACCTRITOB308-T000. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.