Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | - |
---|---|
Shaft Diameter | - |
Knob Material | - |
Knob / Dial Style | Round |
Knob Diameter | - |
Product Range | - |
Colour | Black |
Knob / Dial - Diameter Metric | 56mm |
Knob / Dial Height - Metric | 21mm |
Shaft Diameter - Metric | 6mm |
Rheostat Knob 56 diam x 21mm | RS |
Knob, Rt55/Rt100 | Newark Electronics |
ACC BOUTON 41JF E | Avnet America |
KNOB, RT55/RT100 | element14 |
Where can I find additional details, specifications and documents for a ACCRFBOUTON41JF?
Additional datasheets, footprints and schematics for ACCRFBOUTON41JF are listed on our Part Details page. You can also find images and similar parts to ACCRFBOUTON41JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACCRFBOUTON41JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACCRFBOUTON41JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACCRFBOUTON41JF fall under?
The ACCRFBOUTON41JF is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to ACCRFBOUTON41JF when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACCRFBOUTON41JF you can contact the distributor directly for product support, shipping queries etc.
Is the ACCRFBOUTON41JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACCRFBOUTON41JF have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ACCRFBOUTON41JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACCRFBOUTON41JF often in real-time on the comparison pages.
What if I can't find stock of ACCRFBOUTON41JF?
You can fill out our help required form which you can use to request a quote for ACCRFBOUTON41JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.