Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | 3/8" x 32TPI |
---|---|
Thread Size - Metric | - |
Fastener Material | Brass |
Fastener Plating | Nickel |
Product Range | - |
Body Plating | Nickel |
Material | Brass |
Thread Size | 3/8 x 32TPI |
Hex Nut, 3/8-32 Nef-2A | Newark Electronics |
HEX NUT, 3/8-32 NEF-2A | element14 |
ACC POT Hex Nut for Potentiometers 3/8" Thickness 3/8 32 NEF-2A 12.5/1/2" Wrench | Avnet America |
Where can I find additional details, specifications and documents for a ACCPOTECB303653230?
Additional datasheets, footprints and schematics for ACCPOTECB303653230 are listed on our Part Details page. You can also find images and similar parts to ACCPOTECB303653230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACCPOTECB303653230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACCPOTECB303653230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACCPOTECB303653230 fall under?
The ACCPOTECB303653230 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to ACCPOTECB303653230 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACCPOTECB303653230 you can contact the distributor directly for product support, shipping queries etc.
Is the ACCPOTECB303653230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACCPOTECB303653230 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ACCPOTECB303653230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACCPOTECB303653230 often in real-time on the comparison pages.
What if I can't find stock of ACCPOTECB303653230?
You can fill out our help required form which you can use to request a quote for ACCPOTECB303653230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.