Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.20
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
1,000
in stock
|
Buy Now | |
element14
from US$1.16
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
86
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
Carlton-Bates
from US$1.21
|
-
|
Buy Now | |
Sager
from US$0.83
|
-
|
Buy Now |
Cable Clamp / Clip Type | Adhesive Backed Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Black |
External Length | 31.5mm |
External Width | 28.4mm |
Height | 16mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Cable Clip |
Cable Diameter Max | 15.7mm |
Colour | Black |
Material | Nylon 6.6 |
Cable Clip, 31.4Mm X 28.5Mm X 16.5Mm, Black | Newark Electronics |
CABLE CLIP, 31.4MMX28.5MMX16.5MM, BLACK | element14 |
High bond adhesive backed cord clip, .62" (15.8mm) bundle, weather resistant, bl | Panduit ACC62-AV-D300 | RS Americas |
Cable Accessories Cord Clip Nylon 6.6 Black | Avnet America |
Cord Clip, 1.12 in. W x 1.24 in. L, Adhesive Back/Mtg, Black, 0.62 in. OD Cable | Carlton-Bates |
Cable Mounting & Accessories High bond adhesive W/R NYL 6/6cord clip | Sager |
Where can I find additional details, specifications and documents for a ACC62-AV-D300?
Additional datasheets, footprints and schematics for ACC62-AV-D300 are listed on our Part Details page. You can also find images and similar parts to ACC62-AV-D300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACC62-AV-D300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACC62-AV-D300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACC62-AV-D300 fall under?
The ACC62-AV-D300 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to ACC62-AV-D300 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACC62-AV-D300 you can contact the distributor directly for product support, shipping queries etc.
Is the ACC62-AV-D300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACC62-AV-D300 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for ACC62-AV-D300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACC62-AV-D300 often in real-time on the comparison pages.
What if I can't find stock of ACC62-AV-D300?
You can fill out our help required form which you can use to request a quote for ACC62-AV-D300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.