Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.50
|
No stock
|
Buy Now |
Cable Clamp / Clip Type | Adhesive Backed Flat Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | Aluminium |
Cable Clamp / Clip Colour | Metallic |
External Length | - |
External Width | 50.8mm |
Height | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Adhesive Backed Flat Cable Clamp/Clip |
Material | Aluminium |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a ACC40?
Additional datasheets, footprints and schematics for ACC40 are listed on our Part Details page. You can also find images and similar parts to ACC40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACC40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACC40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACC40 fall under?
The ACC40 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to ACC40 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACC40 you can contact the distributor directly for product support, shipping queries etc.
Is the ACC40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACC40 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ACC40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACC40 often in real-time on the comparison pages.
What if I can't find stock of ACC40?
You can fill out our help required form which you can use to request a quote for ACC40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.