Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Clamp / Clip Type | Adhesive Backed Cable Clamp |
---|---|
Internal Diameter | 12.7mm |
Cable Clamp / Clip Material | PVC (Polyvinylchloride) |
Cable Clamp / Clip Colour | Grey |
External Length | 25.4mm |
External Width | 25.4mm |
Where can I find additional details, specifications and documents for a ACC-4?
Additional datasheets, footprints and schematics for ACC-4 are listed on our Part Details page. You can also find images and similar parts to ACC-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACC-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACC-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACC-4 fall under?
The ACC-4 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to ACC-4 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACC-4 you can contact the distributor directly for product support, shipping queries etc.
Is the ACC-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACC-4 have stock available?
There is no stock from authorised distributors for ACC-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACC-4 often in real-time on the comparison pages.
What if I can't find stock of ACC-4?
You can fill out our help required form which you can use to request a quote for ACC-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.