Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp / Clip Type | Adhesive Backed Cable Clamp |
---|---|
Internal Diameter | 9.5mm |
Cable Clamp / Clip Material | PVC (Polyvinylchloride) |
Cable Clamp / Clip Colour | Grey |
External Length | 19.1mm |
External Width | 19.1mm |
Where can I find additional details, specifications and documents for a ACC-3?
Additional datasheets, footprints and schematics for ACC-3 are listed on our Part Details page. You can also find images and similar parts to ACC-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACC-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACC-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACC-3 fall under?
The ACC-3 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to ACC-3 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACC-3 you can contact the distributor directly for product support, shipping queries etc.
Is the ACC-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACC-3 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ACC-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACC-3 often in real-time on the comparison pages.
What if I can't find stock of ACC-3?
You can fill out our help required form which you can use to request a quote for ACC-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.