Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.07
|
57
in stock
|
Buy Now | |
Conrad
from US$1.22
|
212
in stock
|
Buy Now | |
element14
from US$34.35
|
57
in stock
|
Buy Now | |
RS Americas
from US$65.97
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Carlton-Bates
from US$0.75
|
-
|
Buy Now | |
TTI Europe
from US$0.62
|
-
|
Buy Now | |
Sager
from US$0.53
|
-
|
Buy Now |
Cable Clamp / Clip Type | Adhesive Backed Cable Clamp |
---|---|
Internal Diameter | 4.8mm |
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Natural |
External Length | 19.3mm |
External Width | 16mm |
Height | 6.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable clip for holding cables or bundles. The cables snap-in easily and securely in the clip and can also be removed easily. | Conrad |
CABLE CLAMP, PA6.6, 4.8MM, NATURAL,PK100 | element14 |
Cord Clip, Adhesive Backed, .19" (4.8mm), Nylon 6.6, Natural, C-Type | Panduit ACC19-A-C | RS Americas |
Cord Clip, Adh., .19" (4.8Mm) Bundle, Na Rohs Compliant: Yes |Panduit ACC19-A-C | Newark Electronics |
Cable Accessories Mounting Clip Nylon 6.6 Natural | Avnet America |
Clip, Wire | Carlton-Bates |
ADHESIVE CORD CLIPS | TTI Europe |
Cable Mounting & Accessories Cord Clip Adh .19 4.8mm Bundle NA | Sager |
Where can I find additional details, specifications and documents for a ACC19-A-C?
Additional datasheets, footprints and schematics for ACC19-A-C are listed on our Part Details page. You can also find images and similar parts to ACC19-A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACC19-A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACC19-A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACC19-A-C fall under?
The ACC19-A-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to ACC19-A-C when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACC19-A-C you can contact the distributor directly for product support, shipping queries etc.
Is the ACC19-A-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACC19-A-C have stock available?
Authorised distributors including Conrad, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for ACC19-A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACC19-A-C often in real-time on the comparison pages.
What if I can't find stock of ACC19-A-C?
You can fill out our help required form which you can use to request a quote for ACC19-A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.