AC-C02 Switches by IMO Precision Controls

TERMINAL COVER IP40 MICROSWITCH

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Rapid Electronics Rapid Electronics
90,750 units
Buy Now
Logo for Sager Sager
-
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
Logo for element14 element14
-
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Accessory Type Terminal Cover
For Use With IMO MS Series Microswitches
Product Range -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

TERMINAL COVER, IP40, MICROSWITCH | element14
Terminal Cover, Ip40, Microswitch | Newark Electronics

Featured content from Future

ACC02 Terminal Blocks & Accessories by Mallory

TERMINAL BLOCK, STANDARD, 2WAY, 26-12AWG
Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 5.08mm
No. of Positions 2Positions
Wire Size AWG Min 26AWG
Wire Size AWG Max 12AWG
Wire Connection Method Screw
Rated Current 15A
Rated Voltage 300V
RoHS Compliant Yes

Alternative Descriptions

Piezo Buzzers & Audio Indicators ACCESSORY-SCE SERIES TERMINAL BLOCK | Sager
Accessory Pluggable Screw Terminal Block for use with SCE and SCL series | RS Americas
Terminal Block, Standard, 2Way, 26-12Awg | Newark Electronics
ACCESSORY-SCE SERIES TERMINAL BLOCK | Mouser Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AC-C02?

Additional datasheets, footprints and schematics for AC-C02 are listed on our Part Details page. You can also find images and similar parts to AC-C02 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AC-C02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC-C02 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AC-C02 fall under?

The AC-C02 is listed under Switches & Relays > Switches > Switch Accessories & Switch Assortments.

Can I view similar or alternative parts?

You can view similar parts to AC-C02 when available in the Switch Accessories & Switch Assortments range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AC-C02 you can contact the distributor directly for product support, shipping queries etc.

Is the AC-C02 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AC-C02 have stock available?

Authorised distributors including Rapid Electronics, Sager, RS Americas, element14 and Newark Electronics have stock available or on a lead time for AC-C02.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AC-C02 often in real-time on the comparison pages.

What if I can't find stock of AC-C02?

You can fill out our help required form which you can use to request a quote for AC-C02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay