Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.15
|
231
in stock
|
Buy Now | |
RS
from US$2.66
|
1,350
in stock
|
Buy Now | |
Rapid Electronics
from US$2.67
|
1,350
in stock
|
Buy Now | |
Chip One Stop
from US$2.44
|
1,350
in stock
|
Buy Now | |
element14
from US$2.39
|
231
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
215
in stock
|
Buy Now | |
Avnet America
from US$2.43
|
-
|
Buy Now | |
Avnet Asia
from US$2.42
|
-
|
Buy Now | |
Symmetry Electronics
from US$4.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Case Size | 37mm x 5mm x 5mm |
---|---|
Centre Frequency 1 | 0.83GHz |
Centre Frequency 2 | 2.6GHz |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
4G/LTE Ceramic Chip Ant | RS |
Antennas 4G/LTE Ceramic Chip Ant | Rapid Electronics |
4G/LTE CERAMIC CHIP ANTENNA, 2.5-2.7GHZ | element14 |
4G/Lte Ceramic Chip Antenna, 2.5-2.7Ghz | Newark Electronics |
Antenna, Chip, 4G/LTE, Ceramic, 0.83 GHz, 2.6 GHz, 37mm x 5mm x 5mm, Linear Polarization | Avnet America |
Cellular 4G/LTE/3G/2G/GSM Antennas | Symmetry Electronics |
Where can I find additional details, specifications and documents for a ACAR3705-S698?
Additional datasheets, footprints and schematics for ACAR3705-S698 are listed on our Part Details page. You can also find images and similar parts to ACAR3705-S698 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACAR3705-S698 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACAR3705-S698 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACAR3705-S698 fall under?
The ACAR3705-S698 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ACAR3705-S698 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACAR3705-S698 you can contact the distributor directly for product support, shipping queries etc.
Is the ACAR3705-S698 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACAR3705-S698 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ACAR3705-S698.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACAR3705-S698 often in real-time on the comparison pages.
What if I can't find stock of ACAR3705-S698?
You can fill out our help required form which you can use to request a quote for ACAR3705-S698 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.