Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Antenna Case Size | 3.05mm x 1.6mm x 0.55mm |
---|---|
Centre Frequency 1 | 2.45GHz |
Centre Frequency 2 | 5.4875GHz |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Low Profile Dual Band WiFi Chip Ant | RS |
Chip Antenna, 2.4-2.5/5.15-5.825Ghz | Newark Electronics |
CHIP ANTENNA, 2.4-2.5/5.15-5.825GHZ | element14 |
2.45GHz, 5.4875GHz Bluetooth, ISM, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GH | Future Electronics |
Antenna, Chip, WIFI, ISM, 2.45 GHz, 5.4875 GHz, 3.05mm x 1.6mm x 0.55mm, Linear Polarization | Avnet America |
Where can I find additional details, specifications and documents for a ACAR0301-SW2?
Additional datasheets, footprints and schematics for ACAR0301-SW2 are listed on our Part Details page. You can also find images and similar parts to ACAR0301-SW2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACAR0301-SW2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACAR0301-SW2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACAR0301-SW2 fall under?
The ACAR0301-SW2 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ACAR0301-SW2 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACAR0301-SW2 you can contact the distributor directly for product support, shipping queries etc.
Is the ACAR0301-SW2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACAR0301-SW2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ACAR0301-SW2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACAR0301-SW2 often in real-time on the comparison pages.
What if I can't find stock of ACAR0301-SW2?
You can fill out our help required form which you can use to request a quote for ACAR0301-SW2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.