Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
3,000
in stock
|
Buy Now | |
RS
from US$1.39
|
5,995
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
3,000
in stock
|
Buy Now | |
element14
from US$1.45
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$1.41
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
Symmetry Electronics
from US$1.47
|
-
|
Buy Now |
Center Frequency | 915MHz |
---|---|
Antenna Case Size | 12mm x 4mm x 1.6mm |
Product Range | - |
RF ANT 915MHZ CHIP SOLDER SMD | RS |
Ceramic Antenna, 915Mhz, Linear Rohs Compliant: Yes |Abracon ACAG1204-915-T | Newark Electronics |
CERAMIC ANTENNA, 915MHZ, LINEAR | element14 |
ACAG1204 Series 3.42 dBi 915 MHz ISM LoRa Sigfox Chip Ceramic Chip Antenna | Future Electronics |
LPWA/LORA/SigFox Antennas, MOQ = 3K/Reel | Symmetry Electronics |
Where can I find additional details, specifications and documents for a ACAG1204-915-T?
Additional datasheets, footprints and schematics for ACAG1204-915-T are listed on our Part Details page. You can also find images and similar parts to ACAG1204-915-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACAG1204-915-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACAG1204-915-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACAG1204-915-T fall under?
The ACAG1204-915-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ACAG1204-915-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACAG1204-915-T you can contact the distributor directly for product support, shipping queries etc.
Is the ACAG1204-915-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACAG1204-915-T have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ACAG1204-915-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACAG1204-915-T often in real-time on the comparison pages.
What if I can't find stock of ACAG1204-915-T?
You can fill out our help required form which you can use to request a quote for ACAG1204-915-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.