Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
1,500
in stock
|
Buy Now | |
element14
from US$0.36
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Richardson RFPD
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Center Frequency | 2.45GHz |
---|---|
Antenna Case Size | 8mm x 1mm x 1mm |
Product Range | - |
Ceramic Antenna, 2.45Ghz, Linear Rohs Compliant: Yes |Abracon ACAG0801-2450-T | Newark Electronics |
CERAMIC ANTENNA, 2.45GHZ, LINEAR | element14 |
ACAG0801 2.4GHz-Ant 7.29dBi 2.4 GHz to 2.5 GHz SMT RF Antenna Chip | Future Electronics |
ANTENNA UNIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a ACAG0801-2450-T?
Additional datasheets, footprints and schematics for ACAG0801-2450-T are listed on our Part Details page. You can also find images and similar parts to ACAG0801-2450-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACAG0801-2450-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACAG0801-2450-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACAG0801-2450-T fall under?
The ACAG0801-2450-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ACAG0801-2450-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACAG0801-2450-T you can contact the distributor directly for product support, shipping queries etc.
Is the ACAG0801-2450-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACAG0801-2450-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ACAG0801-2450-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACAG0801-2450-T often in real-time on the comparison pages.
What if I can't find stock of ACAG0801-2450-T?
You can fill out our help required form which you can use to request a quote for ACAG0801-2450-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.