Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
3,000
in stock
|
Buy Now | |
element14
from US$0.53
|
2,655
in stock
|
Buy Now | |
Farnell
from US$0.45
|
2,655
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Symmetry Electronics
from US$1.51
|
-
|
Buy Now | |
Richardson RFPD
from US$0.92
|
-
|
Buy Now |
Antenna Case Size | 3.2mm x 1.6mm x 1.2mm |
---|---|
Center Frequency 1 | 2.45GHz |
Center Frequency 2 | 5.5GHz |
Product Range | - |
Antennas 2.4Ghz&5.5Ghz -40+85C |Abracon ACAG0301-24505500-T | Newark Electronics |
Antennas 2.4GHZ&5.5GHZ -40+85C | Rapid Electronics |
DUAL BAND CHIP ANTENNA, 2.45GHZ/5.5GHZ | element14 |
ACAG0301 Series 5850 MHz 4.05 dBi Dual Band WiFi/Bluetooth Chip Antenna | Future Electronics |
DUAL BAND WIFI/BL Chip ANT | RS |
Chip Antenna, Dual Band, 2.45GHz/5.5GHz, 50 Ohm,3.2mm x 1.6mm x 1.2mm | Avnet America |
WiFi/Bluetooth/ZigBee Antennas | Symmetry Electronics |
ANTENNA UNIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a ACAG0301-24505500-T?
Additional datasheets, footprints and schematics for ACAG0301-24505500-T are listed on our Part Details page. You can also find images and similar parts to ACAG0301-24505500-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACAG0301-24505500-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACAG0301-24505500-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACAG0301-24505500-T fall under?
The ACAG0301-24505500-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ACAG0301-24505500-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACAG0301-24505500-T you can contact the distributor directly for product support, shipping queries etc.
Is the ACAG0301-24505500-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACAG0301-24505500-T have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ACAG0301-24505500-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACAG0301-24505500-T often in real-time on the comparison pages.
What if I can't find stock of ACAG0301-24505500-T?
You can fill out our help required form which you can use to request a quote for ACAG0301-24505500-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.