Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
32,790
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
32,790
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
32,790
in stock
|
Buy Now | |
element14
from US$0.53
|
804
in stock
|
Buy Now | |
Farnell
from US$0.45
|
804
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
from US$0.57
|
-
|
Buy Now | |
Symmetry Electronics
from US$1.24
|
-
|
Buy Now | |
Richardson RFPD
from US$0.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Center Frequency | 1.575GHz |
---|---|
Antenna Case Size | 3.2mm x 1.6mm x 0.6mm |
Product Range | - |
Antennas Rf Ant 1.575Ghz Chip Solder Smd |Abracon ACAG0301-1575-T | Newark Electronics |
Antennas RF ANT 1.575GHZ CHIP SOLDER SMD | Rapid Electronics |
CERAMIC CHIP ANTENNA, 1.575GHZ, 50 OHM | element14 |
1.575GHZ GNSS/GPS Chip ANT | RS |
ACAG0301 Series 1575 MHz 4.18 dBi Surface Mount GPS Ceramic Chip Antenna | Future Electronics |
GNSS/GPS/GLONASS/BEIDOU/Galileo Antennas | Symmetry Electronics |
ANTENNA UNIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a ACAG0301-1575-T?
Additional datasheets, footprints and schematics for ACAG0301-1575-T are listed on our Part Details page. You can also find images and similar parts to ACAG0301-1575-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACAG0301-1575-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACAG0301-1575-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACAG0301-1575-T fall under?
The ACAG0301-1575-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ACAG0301-1575-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACAG0301-1575-T you can contact the distributor directly for product support, shipping queries etc.
Is the ACAG0301-1575-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACAG0301-1575-T have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ACAG0301-1575-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACAG0301-1575-T often in real-time on the comparison pages.
What if I can't find stock of ACAG0301-1575-T?
You can fill out our help required form which you can use to request a quote for ACAG0301-1575-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.