Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
2,567
in stock
|
Buy Now | |
element14
from US$0.57
|
2,567
in stock
|
Buy Now | |
Farnell
from US$0.46
|
2,567
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Symmetry Electronics
from US$1.24
|
-
|
Buy Now | |
Richardson RFPD
from US$0.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Case Size | 3.2mm x 1.6mm x 1.2mm |
---|---|
Center Frequency 1 | 1.575GHz |
Center Frequency 2 | 2.45GHz |
Product Range | - |
Multiband Chip Antenna, 1.575Ghz/2.45Ghz | Newark Electronics |
MULTIBAND CHIP ANTENNA, 1.575GHZ/2.45GHZ | element14 |
2.4GHZ DUAL WIFI/GPS Chip ANT | RS |
ACAG0301 Series 2450 MHz 1.21/3.8 dBi WiFi + GPS Multiband Ceramic Chip Antenna | Future Electronics |
Combinational Antennas - GPS and 2.4 GHz WiFi | Symmetry Electronics |
ANTENNA UNIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a ACAG0301-15752450-T?
Additional datasheets, footprints and schematics for ACAG0301-15752450-T are listed on our Part Details page. You can also find images and similar parts to ACAG0301-15752450-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACAG0301-15752450-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACAG0301-15752450-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACAG0301-15752450-T fall under?
The ACAG0301-15752450-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ACAG0301-15752450-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACAG0301-15752450-T you can contact the distributor directly for product support, shipping queries etc.
Is the ACAG0301-15752450-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACAG0301-15752450-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ACAG0301-15752450-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACAG0301-15752450-T often in real-time on the comparison pages.
What if I can't find stock of ACAG0301-15752450-T?
You can fill out our help required form which you can use to request a quote for ACAG0301-15752450-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.