ACA-20PC-1-AC1-RL-C Industrial Automation & Control Gear by Murata

CURRENT METER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$77.35

Distributor Stock
Logo for Farnell
Farnell
from US$77.35
No stock
Buy Now
Logo for element14
element14
from US$80.41
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

No. of Digits / Alpha 3-1/2
Meter Function AC Current
Meter Range 0A to 1.999A
Digit Height 9.4mm
Panel Cutout Height 21.29mm
Panel Cutout Width 33.93mm
Supply Voltage Min 85VAC
Supply Voltage Max 264VAC

Alternative Descriptions

DPM, LED, RED, AC AMMETER | element14
Dpm, Led, Red, Ac Ammeter | Newark Electronics
AC AMMETER 2A CT AC PWR | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ACA-20PC-1-AC1-RL-C?

Additional datasheets, footprints and schematics for ACA-20PC-1-AC1-RL-C are listed on our Part Details page. You can also find images and similar parts to ACA-20PC-1-AC1-RL-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ACA-20PC-1-AC1-RL-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACA-20PC-1-AC1-RL-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ACA-20PC-1-AC1-RL-C fall under?

The ACA-20PC-1-AC1-RL-C is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.

Can I view similar or alternative parts?

You can view similar parts to ACA-20PC-1-AC1-RL-C when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ACA-20PC-1-AC1-RL-C you can contact the distributor directly for product support, shipping queries etc.

Is the ACA-20PC-1-AC1-RL-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ACA-20PC-1-AC1-RL-C have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ACA-20PC-1-AC1-RL-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ACA-20PC-1-AC1-RL-C often in real-time on the comparison pages.

What if I can't find stock of ACA-20PC-1-AC1-RL-C?

You can fill out our help required form which you can use to request a quote for ACA-20PC-1-AC1-RL-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay