Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$71.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$71.35
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$93.17
|
115
in stock
|
Buy Now | |
element14
from US$94.85
|
115
in stock
|
Buy Now | |
Farnell
from US$99.08
|
115
in stock
|
Buy Now | |
Future Electronics
from US$97.74
|
-
|
Buy Now | |
TTI Europe
from US$99.12
|
-
|
Buy Now | |
Sager
from US$86.58
|
-
|
Buy Now |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | AC Current |
Meter Range | 0A to 50A |
Digit Height | 9.4mm |
Panel Cutout Height | 21.29mm |
Panel Cutout Width | 33.93mm |
Supply Voltage Min | 85VAC |
Supply Voltage Max | 264VAC |
Current Meter | Newark Electronics |
Red LED display AC ammeter,50A 85-264Vac | RS |
ACA-20PC Series 3.5 Digit 0.37 Red Digital AC Ammeter w/ Current Transformer" | Future Electronics |
Digital Panel Meters AC AMMETER 50A CT AC PWR | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | AC Current |
Meter Range | 0A to 50A |
Digit Height | 9.4mm |
Panel Cutout Height | 21.29mm |
Panel Cutout Width | 33.93mm |
Supply Voltage Min | 85VAC |
Supply Voltage Max | 264VAC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 60°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accuracy | ± 6 Counts |
Accuracy % | 0.15% |
Approval Category | CSA UL Recognised |
Bezel Height | 22.4mm |
Bezel Width | 35mm |
Character Height | 9.4mm |
Display Area Depth | 25.4mm |
Display Technology | LED |
External Depth | 51.1mm |
External Length / Height | 20.3mm |
External Width | 33mm |
Full Scale Reading | 50.0 A |
LED Colour | Red |
Operating Temperature Range | 0°C to +60°C |
Supply Current | 50mA |
Supply Voltage | 120VAC |
Supply Voltage AC Max | 264VAC |
Supply Voltage AC Min | 85VAC |
Supply Voltage Range | 85V AC to 264V AC |
Where can I find additional details, specifications and documents for a ACA-20PC-3-AC1-RL-C?
Additional datasheets, footprints and schematics for ACA-20PC-3-AC1-RL-C are listed on our Part Details page. You can also find images and similar parts to ACA-20PC-3-AC1-RL-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACA-20PC-3-AC1-RL-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACA-20PC-3-AC1-RL-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACA-20PC-3-AC1-RL-C fall under?
The ACA-20PC-3-AC1-RL-C is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to ACA-20PC-3-AC1-RL-C when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACA-20PC-3-AC1-RL-C you can contact the distributor directly for product support, shipping queries etc.
Is the ACA-20PC-3-AC1-RL-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACA-20PC-3-AC1-RL-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ACA-20PC-3-AC1-RL-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACA-20PC-3-AC1-RL-C often in real-time on the comparison pages.
What if I can't find stock of ACA-20PC-3-AC1-RL-C?
You can fill out our help required form which you can use to request a quote for ACA-20PC-3-AC1-RL-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.