AC-9 Electrical Installation & Electrical Test Equipment by Unknown

TESTER VOLTAGE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.91

Distributor Stock
Logo for Farnell
Farnell
from US$7.93
56
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.51
6
in stock
Buy Now
Logo for element14
element14
from US$6.91
6
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$490.27
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$44.72
-
Buy Now
Logo for Sager
Sager
from US$472.36
-
Buy Now

Specifications

Voltage Measuring Range AC 100V to 600V
Meter Display Type LED
Operating Temperature Min -10°C
Operating Temperature Max 50°C
Product Range -
External Diameter 26mm
External Length / Height 176mm
Operating Temperature Range -10°C to +50°C
Safety Category 1000V CATIII
Weight 48g


AC9 Accessories - Miscellaneous by Unknown

TEST LEADS FOR TDR900

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

AC-9 Connectors by ABB Group

LC AC9 3-1/2 INCH RGD THRFD CONDUIT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Thomas & Betts | Sager

AC9 Sensors by Carlo Gavazzi

CAPACITOR SWITCHING UNIT FOR CGC 9 TO CGC 32

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

CAPACITOR SWITCHING UNIT FOR C | Relay Specialties

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AC-9?

Additional datasheets, footprints and schematics for AC-9 are listed on our Part Details page. You can also find images and similar parts to AC-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AC-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AC-9 fall under?

The AC-9 is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Continuity Testers.

Can I view similar or alternative parts?

You can view similar parts to AC-9 when available in the Continuity Testers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AC-9 you can contact the distributor directly for product support, shipping queries etc.

Is the AC-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AC-9 have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and Relay Specialties have stock available or on a lead time for AC-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AC-9 often in real-time on the comparison pages.

What if I can't find stock of AC-9?

You can fill out our help required form which you can use to request a quote for AC-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay