Status: | Unknown |
---|---|
Series: | AC6800 Series |
RoHS: | Unknown |
Product Range | AC6800 Series |
---|---|
Output Power Max | 2000VA |
Output Voltage Max | 270Vrms |
Output Current Max | 10A |
No. of Phases | Single Phase |
Plug Type | - |
SVHC | No SVHC (15-Jun-2015) |
Analyzer Functions | Current Power Voltage |
External Depth | 445mm |
External Height | 128mm |
External Width | 429mm |
No. of Outputs | 1Outputs, 1 Output |
Output Current Min | 0A |
Output Voltage Min | 2Vrms |
Power Rating | 2kVA |
Power Supply Output Type | Adjustable |
Supply Voltage Max | 264Vrms |
Supply Voltage Min | 90V |
Voltage Range rms | 135V 270V |
Power Supply, Single, 270V, 10A, Adj | Newark Electronics |
Where can I find additional details, specifications and documents for a AC6803A?
Additional datasheets, footprints and schematics for AC6803A are listed on our Part Details page. You can also find images and similar parts to AC6803A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC6803A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC6803A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC6803A fall under?
The AC6803A is listed under Test Equipment > Bench Power Supplies Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to AC6803A when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC6803A you can contact the distributor directly for product support, shipping queries etc.
Is the AC6803A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC6803A have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for AC6803A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC6803A often in real-time on the comparison pages.
What if I can't find stock of AC6803A?
You can fill out our help required form which you can use to request a quote for AC6803A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.