Status: | Unknown |
---|---|
Series: | AC6200N Series |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 172mm |
External Depth | 52mm |
Noise Rating | 50dBA |
Flow Rate - Imperial | 206cu.ft/min |
Flow Rate - Metric | 350m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | AC6200N Series |
Power Rating | - |
IP Rating | IP65 |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 172mm |
Frame Dimensions | 172mm x 52mm |
ebmpapst ACMaxx Axial Fan AC 172x172x84mm 230V 325m³/h IP65 | Distrelec |
Ac Fan, Axial, 172Mm X 51Mm, 230Vac | Newark Electronics |
ACMAXX TUBEAXIAL FAN | Avnet America |
AC Fan, 115/230V, 172x51mm, Round, 206CFM, 14W, 50dBA, 2850RPM, Wire Leads | ebm-papst AC6200NMU | RS Americas |
AC Fans Tubeaxial, 172x51mm, 115/230VAC, 206CFM, 14W, 50dB, 2850RPM, Leads, IP68, ACmaxx | Sager |
Where can I find additional details, specifications and documents for a AC6200NMU?
Additional datasheets, footprints and schematics for AC6200NMU are listed on our Part Details page. You can also find images and similar parts to AC6200NMU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC6200NMU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC6200NMU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC6200NMU fall under?
The AC6200NMU is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to AC6200NMU when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC6200NMU you can contact the distributor directly for product support, shipping queries etc.
Is the AC6200NMU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC6200NMU have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for AC6200NMU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC6200NMU often in real-time on the comparison pages.
What if I can't find stock of AC6200NMU?
You can fill out our help required form which you can use to request a quote for AC6200NMU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.