Status: | Unknown |
---|---|
Series: | AC4 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Adhesive Type | Cyanoacrylate |
---|---|
Adhesive Colour | Transparent |
Dispensing Method | Bottle |
Volume | 2fl.oz (US) |
Product Range | AC4 Series |
Weight | 454g |
Colour | Transparent |
RoHS Compliant | Yes |
Adhesive, Cyanoacrylate, Bottle, 2Fl.oz.(Us) | Newark Electronics |
Where can I find additional details, specifications and documents for a AC452-2?
Additional datasheets, footprints and schematics for AC452-2 are listed on our Part Details page. You can also find images and similar parts to AC452-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC452-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC452-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC452-2 fall under?
The AC452-2 is listed under Chemicals & Adhesives > Adhesives & Glues > Activators.
Can I view similar or alternative parts?
You can view similar parts to AC452-2 when available in the Activators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC452-2 you can contact the distributor directly for product support, shipping queries etc.
Is the AC452-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AC452-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AC452-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC452-2 often in real-time on the comparison pages.
What if I can't find stock of AC452-2?
You can fill out our help required form which you can use to request a quote for AC452-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.