Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$69.56
Silicon Manufacturer | Cirrus Logic |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | WM8904 |
Silicon Family Name | - |
For Use With | Microchip PIC32 Bluetooth Audio Development Kit - DV320032 |
Kit Contents | Audio Codec Daughter Board WM8904 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
PIC32 Audio Codec Daughter Card | Microchip Technology |
Daughter Card, Bluetooth Audio Dev Kit | Newark Electronics |
PIC32 High-Performance Stereo Audio Codec Daughter Card | Avnet America |
DAUGHTER CARD, BLUETOOTH AUDIO DEV KIT | element14 |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC328904?
Additional datasheets, footprints and schematics for AC328904 are listed on our Part Details page. You can also find images and similar parts to AC328904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC328904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC328904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC328904 fall under?
The AC328904 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to AC328904 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC328904 you can contact the distributor directly for product support, shipping queries etc.
Is the AC328904 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC328904 have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for AC328904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC328904 often in real-time on the comparison pages.
What if I can't find stock of AC328904?
You can fill out our help required form which you can use to request a quote for AC328904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.