Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$84.92
|
No stock
|
Buy Now | |
Microchip Technology
from US$75.89
|
126
in stock
|
Buy Now | |
RS
from US$83.87
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$78.93
|
-
|
Buy Now | |
Avnet America
from US$75.89
|
-
|
Buy Now | |
element14
from US$80.02
|
-
|
Buy Now | |
Richardson RFPD
from US$82.69
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | ATSAME54 |
Kit Application Type | Embedded |
Application Sub Type | Motor Control |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Family Name | STM32 |
Kit Contents | Eval Board ATSAME54 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
SAME54 Motor Control Card | Microchip Technology |
Eval Board, Motor Control Mcu | Newark Electronics |
ATSAME54 MCU Card for Motor Control Starter Kit | Avnet America |
EVAL BOARD, MOTOR CONTROL MCU | element14 |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC320208?
Additional datasheets, footprints and schematics for AC320208 are listed on our Part Details page. You can also find images and similar parts to AC320208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC320208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC320208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC320208 fall under?
The AC320208 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to AC320208 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC320208 you can contact the distributor directly for product support, shipping queries etc.
Is the AC320208 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC320208 have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for AC320208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC320208 often in real-time on the comparison pages.
What if I can't find stock of AC320208?
You can fill out our help required form which you can use to request a quote for AC320208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.