Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.80
IC Product Type | Debugger / Programmer |
---|---|
Silicon Family Name | SAM |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ Cortex-M4 Cortex-M7 |
Kit Contents | Isolated Embedded Debugger Interface Board |
Features | Designed to Program & Debug the SAM/PIC32C Microcontroller-Based Plug-in Modules |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Isolated Embedded Debugger Interface | Newark Electronics |
Isolated Embedded Debugger Interface for MCHV-3 High Voltage Motor Control Development Kit | Avnet America |
EDGB Isolated Debugger for MCHV-3 | Microchip Technology |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC320202?
Additional datasheets, footprints and schematics for AC320202 are listed on our Part Details page. You can also find images and similar parts to AC320202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC320202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC320202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC320202 fall under?
The AC320202 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to AC320202 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC320202 you can contact the distributor directly for product support, shipping queries etc.
Is the AC320202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC320202 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, element14 and Richardson RFPD have stock available or on a lead time for AC320202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC320202 often in real-time on the comparison pages.
What if I can't find stock of AC320202?
You can fill out our help required form which you can use to request a quote for AC320202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.