Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$61.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$68.38
|
No stock
|
Buy Now | |
Microchip Technology
from US$61.97
|
957
in stock
|
Buy Now | |
Newark Electronics
from US$65.74
|
111
in stock
|
Buy Now | |
element14
from US$66.62
|
111
in stock
|
Buy Now | |
Farnell
from US$62.29
|
111
in stock
|
Buy Now | |
Distrelec
from US$65.99
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$70.98
|
1
in stock
|
Buy Now | |
Future Electronics
from US$73.74
|
-
|
Buy Now | |
Avnet America
from US$61.97
|
-
|
Buy Now | |
RS Americas
from US$71.10
|
-
|
Buy Now | |
Richardson RFPD
from US$67.53
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC32 |
Silicon Core Number | LAN8720A |
Silicon Family Name | - |
For Use With | PIC32MZ EC PIC32MZ EC with Crypto Engine & PIC32 Ethernet Starter Kits |
Kit Contents | Ethernet PHY Daughter Board LAN8720A |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | High-performance Small-footprint Low-power 10BASE-T/100BASE-TX Ethernet RMII Ethernet Control |
PIC32 LAN8720 PHY Daughter Board | Microchip Technology |
Ethernet Phy Board, Rmii | Newark Electronics |
ETHERNET PHY BOARD, RMII | element14 |
Microchip LAN8720A Ethernet Transceiver Daughter Board for PIC32 Starter Kits | Distrelec |
Adapter | Transfer Multisort Elektronik |
Daughter Board,AC320004-3 | RS |
SMSC LAN8720 PHY Daughter Board for Microchip Starter Kits | Future Electronics |
LAN8720A PHY Daughter Board for PIC32MZ EC Starter Kit | Avnet America |
Microchip AC320004-3, SMSC LAN8720 PHY Ethernet Daughter Board | Microchip Technology Inc. AC320004-3 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC320004-3?
Additional datasheets, footprints and schematics for AC320004-3 are listed on our Part Details page. You can also find images and similar parts to AC320004-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC320004-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC320004-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC320004-3 fall under?
The AC320004-3 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC320004-3 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC320004-3 you can contact the distributor directly for product support, shipping queries etc.
Is the AC320004-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC320004-3 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for AC320004-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC320004-3 often in real-time on the comparison pages.
What if I can't find stock of AC320004-3?
You can fill out our help required form which you can use to request a quote for AC320004-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.