Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$124.97
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$124.97
|
3
in stock
|
Buy Now | |
Microchip Technology
from US$132.81
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$138.12
|
-
|
Buy Now | |
Avnet America
from US$132.81
|
-
|
Buy Now | |
RS Americas
from US$169.32
|
-
|
Buy Now | |
element14
from US$142.49
|
-
|
Buy Now | |
Richardson RFPD
from US$144.72
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Accessory Type | Stepper Motor |
---|---|
For Use With | PICDEM MCSM Development Board |
Features | 8 Leads, It can be Configured for Unipolar or Bipolar Operation and has a Step Angle of 1.8° |
RoHS Compliant | NA |
Stepper Motor | Microchip Technology |
Microchip Stepper Motor, 470Nmm, 1.4A | Distrelec |
Stepper Motor, Evaluation Board | Newark Electronics |
Stepper Motors Bipolar/Unipolar 1.8° | Avnet America |
Microchip Bipolar, Unipolar Stepper Motor 1.8deg, 8 Wires | Microchip Technology Inc. AC300024 | RS Americas |
STEPPER MOTOR, DM330022, DV330021 | element14 |
EMBEDDED DEVELOPMENT TOOL | Richardson RFPD |
Stepper Motors Bipolar/Unipolar 1.8� | Avnet Silica |
Where can I find additional details, specifications and documents for a AC300024?
Additional datasheets, footprints and schematics for AC300024 are listed on our Part Details page. You can also find images and similar parts to AC300024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC300024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC300024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC300024 fall under?
The AC300024 is listed under Development Boards, Evaluation Tools > Application Specific & Reference Design Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC300024 when available in the Application Specific & Reference Design Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC300024 you can contact the distributor directly for product support, shipping queries etc.
Is the AC300024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC300024 have stock available?
Authorised distributors including Microchip Technology, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for AC300024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC300024 often in real-time on the comparison pages.
What if I can't find stock of AC300024?
You can fill out our help required form which you can use to request a quote for AC300024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.