Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$174.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$176.36
|
No stock
|
Buy Now | |
Microchip Technology
from US$174.56
|
14
in stock
|
Buy Now | |
Distrelec
from US$187.94
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$181.54
|
-
|
Buy Now | |
Future Electronics
from US$183.29
|
-
|
Buy Now | |
Avnet America
from US$174.56
|
-
|
Buy Now | |
RS Americas
from US$332.94
|
-
|
Buy Now | |
element14
from US$193.11
|
-
|
Buy Now | |
Richardson RFPD
from US$190.22
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Accessory Type | AC Motor |
---|---|
For Use With | dsPIC33F ACIM Motor Control |
Features | dsPICDEM MCHV Development System, dsPIC30F ACIM Motor Control Development |
RoHS Compliant | NA |
AC Induction Motor | Microchip Technology |
Microchip Induction Motor, 3-Phase, 25W, 250mA, 190Nmm | Distrelec |
Ac Induction Motor, 3 Ph, For Dspicdem, Dspic33F | Newark Electronics |
25 W 3-Phase AC Induction Motor dsPIC30F ACIM Motor Control Development Board | Future Electronics |
AC INDUCTION MOTOR | Avnet America |
DSPIC33F AC INDUCTION MOTOR | Microchip Technology Inc. AC300023 | RS Americas |
EMBEDDED DEVELOPMENT TOOL | Richardson RFPD |
AC INDUCTION MOTOR, MOTOR CTRL DEVSYSTEM | Farnell |
Where can I find additional details, specifications and documents for a AC300023?
Additional datasheets, footprints and schematics for AC300023 are listed on our Part Details page. You can also find images and similar parts to AC300023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC300023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC300023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC300023 fall under?
The AC300023 is listed under Development Boards, Evaluation Tools > Application Specific & Reference Design Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC300023 when available in the Application Specific & Reference Design Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC300023 you can contact the distributor directly for product support, shipping queries etc.
Is the AC300023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC300023 have stock available?
Authorised distributors including Microchip Technology, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AC300023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC300023 often in real-time on the comparison pages.
What if I can't find stock of AC300023?
You can fill out our help required form which you can use to request a quote for AC300023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.