Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$303.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$335.52
|
2
in stock
|
Buy Now | |
Distrelec
from US$323.96
|
3
in stock
|
Buy Now | |
Microchip Technology
from US$303.59
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$315.73
|
-
|
Buy Now | |
Future Electronics
from US$330.61
|
-
|
Buy Now | |
Avnet America
from US$303.59
|
-
|
Buy Now | |
RS Americas
from US$356.11
|
-
|
Buy Now | |
element14
from US$320.14
|
-
|
Buy Now | |
Richardson RFPD
from US$330.83
|
-
|
Buy Now | |
Farnell
from US$305.63
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Accessory Type | Brushless DC Motor |
---|---|
For Use With | dsPICDEM MCLV / dsPICDEM MCLV Development Boards dsPICDEM MC1L 3-Phase Low Voltage Power Module |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Motor Kit |
Features | 250 Line Encoder with Index Pulse |
Supply Voltage | 24V |
Supported Devices | DM330021 DM300022 DM183021 |
Microchip Brushless DC Motor with Encoder, 3-Phase, 24V | Distrelec |
24V 3-Ph BLDC Motor with Encoder | RS |
24V 3-Phase Brushless DC Motor with Encoder | Microchip Technology |
Brushless Dc Motor, 3 Phase, 24V, W/Encoder | Newark Electronics |
AC300022 Series 48 VDC Output Flange Mount Brushless DC Motor Driver | Future Electronics |
AC300022 -24V 3-PHASE BRUSHL | Avnet America |
Motor, 24V 3Phase Brushless DC motor w/encoder | Microchip Technology Inc. AC300022 | RS Americas |
BLDC MOTOR, 3 PHASE, W / ENCODER | element14 |
EMBEDDED DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC300022?
Additional datasheets, footprints and schematics for AC300022 are listed on our Part Details page. You can also find images and similar parts to AC300022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC300022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC300022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC300022 fall under?
The AC300022 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC300022 when available in the Application Specific & Reference Design Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC300022 you can contact the distributor directly for product support, shipping queries etc.
Is the AC300022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC300022 have stock available?
Authorised distributors including Distrelec, RS, Microchip Technology, Newark Electronics and Future Electronics have stock available or on a lead time for AC300022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC300022 often in real-time on the comparison pages.
What if I can't find stock of AC300022?
You can fill out our help required form which you can use to request a quote for AC300022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.