Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Standard Power Entry |
---|---|
Current Rating | 15A |
Connector Colour | Black |
Connector Body Material | Thermoplastic Body |
Voltage Rating VAC | 150V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Mating Cycles | 5000 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | Standard Power Entry |
---|---|
Current Rating | 15A |
Connector Colour | Black |
Connector Body Material | Thermoplastic Body |
Voltage Rating V AC | 150V |
RoHS Compliant | Yes |
PLUG, AC POWER, PLUG, 15A, 150V, US | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a AC3?
Additional datasheets, footprints and schematics for AC3 are listed on our Part Details page. You can also find images and similar parts to AC3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC3 fall under?
The AC3 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to AC3 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC3 you can contact the distributor directly for product support, shipping queries etc.
Is the AC3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC3 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for AC3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC3 often in real-time on the comparison pages.
What if I can't find stock of AC3?
You can fill out our help required form which you can use to request a quote for AC3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.