Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Touch, Proximity |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | PIC24H |
Application Sub Type | Capacitive Touch |
Kit Contents | Board Only |
RoHS Compliant | NA |
PIC24H Cap Touch Eval Board | Microchip Technology Inc. AC243026 | RS Americas |
Cap Touch, Pickit Serial I/F, Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a AC243026?
Additional datasheets, footprints and schematics for AC243026 are listed on our Part Details page. You can also find images and similar parts to AC243026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC243026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC243026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC243026 fall under?
The AC243026 is listed under Development Boards, Evaluation Tools > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AC243026 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC243026 you can contact the distributor directly for product support, shipping queries etc.
Is the AC243026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC243026 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for AC243026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC243026 often in real-time on the comparison pages.
What if I can't find stock of AC243026?
You can fill out our help required form which you can use to request a quote for AC243026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.