Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | PIC24FJxxGAxxx |
For Use With | Explorer 16 Development Boards |
Kit Contents | 3 Serial Flash Daughter Boards |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Serial SuperFlash Kit for Evaluation of SST Devices |
Kit, Serial Superflash, Kit1 | Newark Electronics |
Serial Flash PICtail+ Daughter Boards | Microchip Technology Inc. AC243005-1 | RS Americas |
KIT, SERIAL SUPERFLASH, KIT1 | Farnell |
Where can I find additional details, specifications and documents for a AC243005-1?
Additional datasheets, footprints and schematics for AC243005-1 are listed on our Part Details page. You can also find images and similar parts to AC243005-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC243005-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC243005-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC243005-1 fall under?
The AC243005-1 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC243005-1 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC243005-1 you can contact the distributor directly for product support, shipping queries etc.
Is the AC243005-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC243005-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for AC243005-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC243005-1 often in real-time on the comparison pages.
What if I can't find stock of AC243005-1?
You can fill out our help required form which you can use to request a quote for AC243005-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.