Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Socket Module |
---|---|
For Use With | DV007004 MPLAB PM3 Universal Device Programmer |
Features | Socket Module Supports 40L QFN Packages |
RoHS Compliant | NA |
MPLAB PM3 socket module for 40L QFN (5x5mm body, 0.5mm thickness) | Microchip Technology |
MPLAB PM3 Socket Module for 40-Pin QFN | Avnet America |
MPLAB PM3 SOCKET MODULE FOR 40L QFN (5X5MM), SOCKET MODULES | Microchip Technology Inc. AC164348 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC164348?
Additional datasheets, footprints and schematics for AC164348 are listed on our Part Details page. You can also find images and similar parts to AC164348 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164348 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164348 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164348 fall under?
The AC164348 is listed under Development Boards, Evaluation Tools > Programmers, Erasers & Accessories > Programmer & Eraser Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC164348 when available in the Programmer & Eraser Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164348 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164348 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164348 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for AC164348.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164348 often in real-time on the comparison pages.
What if I can't find stock of AC164348?
You can fill out our help required form which you can use to request a quote for AC164348 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.