Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.19
|
9
in stock
|
Buy Now | |
Microchip Technology
from US$39.20
|
13
in stock
|
Buy Now | |
element14
from US$41.34
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$22.23
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$40.20
|
4
in stock
|
Buy Now | |
Richardson RFPD
from US$42.72
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | ATWILC3000-MR110CA Module |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth and WiFi |
Kit Contents | Eval Board ATWILC3000-MR110CA Module |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
ATWILC3000 SD Card Evaluation Kit | Microchip Technology |
EVAL BOARD, BLUETOOTH & WIFI | element14 |
Eval Board, Bluetooth & Wifi | Newark Electronics |
WIFI DEVELOPMENT KIT | Richardson RFPD |
ATWILC3000 SD Card Interface Board Evaluation Kit | Avnet America |
Where can I find additional details, specifications and documents for a AC164158?
Additional datasheets, footprints and schematics for AC164158 are listed on our Part Details page. You can also find images and similar parts to AC164158 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164158 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164158 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164158 fall under?
The AC164158 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to AC164158 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164158 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164158 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164158 have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for AC164158.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164158 often in real-time on the comparison pages.
What if I can't find stock of AC164158?
You can fill out our help required form which you can use to request a quote for AC164158 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.