Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | MRF24J40MB |
Application Sub Type | ZigBee Wireless Network |
Kit Contents | Board Only |
RoHS Compliant | NA |
MRF24J40MA PICTAIL PLUS 2.4GHZ RF CARD, WIRELESS CONNECTIVITY | Microchip Technology Inc. AC164134-2 | RS Americas |
Pictail Plus, Rf Transceiver-Txrx, Daughter Board | Newark Electronics |
Where can I find additional details, specifications and documents for a AC164134-2?
Additional datasheets, footprints and schematics for AC164134-2 are listed on our Part Details page. You can also find images and similar parts to AC164134-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164134-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164134-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164134-2 fall under?
The AC164134-2 is listed under Development Boards, Evaluation Tools > RF / Wireless Development Kits > Zigbee.
Can I view similar or alternative parts?
You can view similar parts to AC164134-2 when available in the Zigbee range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164134-2 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164134-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164134-2 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for AC164134-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164134-2 often in real-time on the comparison pages.
What if I can't find stock of AC164134-2?
You can fill out our help required form which you can use to request a quote for AC164134-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.