Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | dsPIC33FJ16GS |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck-Boost Converter |
Kit Contents | Buck / Boost Converter PICtail Plus Daughter Board Starter Board PIC24FJ64GA002 Device CD |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Full digital PS Solution Buck/Boost Topologies |
Where can I find additional details, specifications and documents for a AC164133-DM300027?
Additional datasheets, footprints and schematics for AC164133-DM300027 are listed on our Part Details page. You can also find images and similar parts to AC164133-DM300027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164133-DM300027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164133-DM300027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164133-DM300027 fall under?
The AC164133-DM300027 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AC164133-DM300027 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164133-DM300027 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164133-DM300027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164133-DM300027 have stock available?
There is no stock from authorised distributors for AC164133-DM300027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164133-DM300027 often in real-time on the comparison pages.
What if I can't find stock of AC164133-DM300027?
You can fill out our help required form which you can use to request a quote for AC164133-DM300027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.