Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$132.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$146.76
|
No stock
|
Buy Now | |
Microchip Technology
from US$132.81
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$138.12
|
-
|
Buy Now | |
Future Electronics
from US$139.44
|
-
|
Buy Now | |
Avnet America
from US$132.81
|
-
|
Buy Now | |
RS Americas
from US$256.18
|
-
|
Buy Now | |
Richardson RFPD
from US$144.72
|
-
|
Buy Now | |
element14
from US$140.04
|
-
|
Buy Now | |
Farnell
from US$133.70
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | - |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Buck/Boost Converter |
Kit Contents | Daughter Board Two Independent DC/DC Synchronous Buck and One Independent DC/DC Boost Converters |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | Power Management - Voltage Regulator |
Core Sub-Architecture | Buck-Boost Converter |
Development Tool Type | Daughter Board |
Features | Various Fault Indication and Protection PMBus Communication Interface Connector |
Kit Features | I/P Voltage at +9V to +15V 2 Synchronous Buck Converter Power Stage Boost Converter Power Stage |
Silicon Family Name | PICtail |
Supported Devices | dsPIC33FJ16GS504 |
Type | Buck/Boost Converter |
Buck/Boost Converter PICtail Plus | Microchip Technology |
Buck/Boost PICtail Plus Daughter Board | RS |
Pictail Plus, Buck, Boost Converter, Daughter Board | Newark Electronics |
Buck/Boost Converter PICtail Plus Daughter Board | Future Electronics |
Buck/Boost PICtail Plus Daughter Board | Microchip Technology Inc. AC164133 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
PICTAIL PLUS, BUCK/BOOST CONV, BOARD | element14 |
Where can I find additional details, specifications and documents for a AC164133?
Additional datasheets, footprints and schematics for AC164133 are listed on our Part Details page. You can also find images and similar parts to AC164133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164133 fall under?
The AC164133 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AC164133 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164133 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164133 have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AC164133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164133 often in real-time on the comparison pages.
What if I can't find stock of AC164133?
You can fill out our help required form which you can use to request a quote for AC164133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.