Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$119.70
|
No stock
|
Buy Now | |
Microchip Technology
from US$118.90
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$43.10
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$123.66
|
-
|
Buy Now | |
Future Electronics
from US$129.48
|
-
|
Buy Now | |
Avnet America
from US$118.90
|
-
|
Buy Now | |
RS Americas
from US$134.92
|
-
|
Buy Now | |
element14
from US$125.38
|
-
|
Buy Now | |
Richardson RFPD
from US$129.56
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC dsPIC |
Core Sub-Architecture | PIC24 dsPIC33 |
Silicon Core Number | PIC24H dsPIC33F |
Silicon Family Name | PICtail |
For Use With | Development Boards |
Kit Contents | Daughter Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Audio PICtail Plus Daughter Card Board |
Features | Audio Playback using PWM Signal 16/24 Bit Audio Codec Line Output with Adjustable Gain |
Kit Features | Audio Playback 4th order Low Pass Filter 16/24bit Audio Codec 110mW Headphone Amplifier |
Supported Devices | Explorer 16 Development Board and Starter Board |
Type | Development Board |
AUDIO PICTAIL PLUS DAUGHTER BOARD | Microchip Technology |
Pictail Plus, Dspic, Audio, Daughter Card | Newark Electronics |
Audio PICtail Plus Daughter Board | Future Electronics |
Audio Pictail Plus Daughter Card | Avnet America |
AUDIO PICTAIL PLUS DAUGHTER BOARD, DSPICDEMO | Microchip Technology Inc. AC164129 | RS Americas |
PICTAIL PLUS, AUDIO, DAUGHTER CARD | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC164129?
Additional datasheets, footprints and schematics for AC164129 are listed on our Part Details page. You can also find images and similar parts to AC164129 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164129 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164129 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164129 fall under?
The AC164129 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC164129 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164129 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164129 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164129 have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AC164129.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164129 often in real-time on the comparison pages.
What if I can't find stock of AC164129?
You can fill out our help required form which you can use to request a quote for AC164129 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.