Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$227.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$227.33
|
58
in stock
|
Buy Now | |
Microchip Technology
from US$227.69
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$236.80
|
-
|
Buy Now | |
Future Electronics
from US$239.07
|
-
|
Buy Now | |
Avnet America
from US$227.69
|
-
|
Buy Now | |
RS Americas
from US$284.20
|
-
|
Buy Now | |
element14
from US$239.54
|
-
|
Buy Now | |
Richardson RFPD
from US$248.12
|
-
|
Buy Now | |
Farnell
from US$254.44
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC24F |
Kit Application Type | - |
Application Sub Type | - |
Core Architecture | PIC |
Core Sub-Architecture | PIC24 |
Silicon Family Name | PIC24FJxxDAxxx |
Kit Contents | Graphics Display Powertip 4.3 480x272 Board Daughter Board connection interface |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 4.3" WQVGA (480x272) TFT LCD with 24-Bit Parallel RGB Interface Resistive 4-Wire Touch Screen |
Kit Features | Powertip PH480272T-005-I11Q Resistive 4-Wire Touch Screen |
No. of Bits | 8bit |
Type | Demonstration Board |
Graphics PICtail 4.3" LCD Board | RS |
Graphics Display Powertip 4.3 480x272 Board | Microchip Technology |
Graphic Display, 480X272, Tft Lcd, Demo Board | Newark Electronics |
4.3 in WQVGA LCD Touch Screen Parallel Interface Demonstration Board | Future Electronics |
Graphics Display Powertip 4.3-Inch 480x272 Demonstration Board | Avnet America |
Graphics, Graphics PICtail Plus Powertip 4.3inch LCD Board | Microchip Technology Inc. AC164127-6 | RS Americas |
GRAPHIC DISPLAY, 480X272, DEMO BOARD | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC164127-6?
Additional datasheets, footprints and schematics for AC164127-6 are listed on our Part Details page. You can also find images and similar parts to AC164127-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164127-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164127-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164127-6 fall under?
The AC164127-6 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to AC164127-6 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164127-6 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164127-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164127-6 have stock available?
Authorised distributors including RS, Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AC164127-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164127-6 often in real-time on the comparison pages.
What if I can't find stock of AC164127-6?
You can fill out our help required form which you can use to request a quote for AC164127-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.