Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC32 |
Silicon Core Number | S1D13517 |
Silicon Family Name | - |
For Use With | 16bit and 32bit Microcontrollers |
Kit Contents | Eval Board S1D13517 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 18bit HR-TFT Display Connector PICtail Plus Interface |
OEM Boards, Daughter Cards, Graphic Ctrl PICtail +Epson S1D13517 Brd | Microchip Technology Inc. AC164127-7 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
GRAPHIC CNTLR, DEMO BOARD | Farnell |
Graphic Cntlr, Demo Board | Newark Electronics |
Where can I find additional details, specifications and documents for a AC164127-7?
Additional datasheets, footprints and schematics for AC164127-7 are listed on our Part Details page. You can also find images and similar parts to AC164127-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164127-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164127-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164127-7 fall under?
The AC164127-7 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC164127-7 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164127-7 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164127-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164127-7 have stock available?
Authorised distributors including RS Americas, element14, Richardson RFPD, Farnell and Newark Electronics have stock available or on a lead time for AC164127-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164127-7 often in real-time on the comparison pages.
What if I can't find stock of AC164127-7?
You can fill out our help required form which you can use to request a quote for AC164127-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.