Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.43
|
No stock
|
Buy Now | |
Microchip Technology
from US$69.56
|
174
in stock
|
Buy Now | |
Newark Electronics
from US$72.34
|
-
|
Buy Now | |
Future Electronics
from US$73.04
|
-
|
Buy Now | |
Avnet America
from US$69.56
|
-
|
Buy Now | |
RS Americas
from US$134.17
|
-
|
Buy Now | |
element14
from US$75.14
|
-
|
Buy Now | |
Richardson RFPD
from US$75.79
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4th order Low Pass Filter |
Mono output via on-board speaker or stereo output via headphone connector |
On-board 256 Kbit SPI Serial EEPROM for voice storage |
Potentiometer for volume control |
Shutdown control of power amplifier |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC18 PIC24 |
Silicon Core Number | PIC18F PIC24F |
Silicon Family Name | PIC18F8xxx PIC24FJxxGAxxx |
For Use With | Development Boards |
Kit Contents | PICtail Plus Daughter Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Speech Playback Daughter Board |
Features | Potentiometer for Volume Control 4th Order Low Pass Filter |
Kit Features | Potentiometer for Volume Control 4th Order Low Pass Filter Mono Output via Onboard Speaker |
Supported Devices | PIC18F87J1x PIC18F8722 |
Type | Hardware - Daughter Card |
Speech Playback PICtail Plus Daughter Board | Microchip Technology |
Pictail Plus, Speech Playback, Daughter Board | Newark Electronics |
Speech Playback PICtailÔ Plus Daughter Card | Future Electronics |
Speech Playback Pictail Plus Daughter Board | Avnet America |
BOARD DAUGHTER PICTAIL SPEECH | Microchip Technology Inc. AC164125 | RS Americas |
PICTAIL PLUS, SPEECH, DAUGHTER BOARD | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC164125?
Additional datasheets, footprints and schematics for AC164125 are listed on our Part Details page. You can also find images and similar parts to AC164125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164125 fall under?
The AC164125 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC164125 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164125 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164125 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AC164125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164125 often in real-time on the comparison pages.
What if I can't find stock of AC164125?
You can fill out our help required form which you can use to request a quote for AC164125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.