Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | ICD Header |
---|---|
For Use With | In-Circuit Debuggers |
Features | MPLAB ICD 14-pin Header for Debugging PIC16F688 |
Convert From | 14-pin PIC16F688 |
Convert To | PIC16F688-ICD |
RoHS Compliant | Yes |
MPLAB ICD 2 Header Interface for PIC16F688 (PDIP-14) | Microchip Technology Inc. AC162056 | RS Americas |
MPLAB ICD HEADER, FOR PIC16F688 | Farnell |
Mplab Icd Header, 14 Pin, For Pic16F688 | Newark Electronics |
Where can I find additional details, specifications and documents for a AC162056?
Additional datasheets, footprints and schematics for AC162056 are listed on our Part Details page. You can also find images and similar parts to AC162056 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC162056 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC162056 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC162056 fall under?
The AC162056 is listed under Development Boards, Evaluation Tools > Debuggers, Emulators, JTAG Tools & Accessories > Debugger, Emulator & JTAG Tool Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC162056 when available in the Debugger, Emulator & JTAG Tool Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC162056 you can contact the distributor directly for product support, shipping queries etc.
Is the AC162056 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AC162056 have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for AC162056.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC162056 often in real-time on the comparison pages.
What if I can't find stock of AC162056?
You can fill out our help required form which you can use to request a quote for AC162056 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.