Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC16 |
Silicon Core Number | PIC16F1947 |
Silicon Family Name | PIC16F19xx |
For Use With | Microchip DM160214 Main & AC160214 Prototyping Lighting Communication's Boards |
Kit Contents | DALI Adapter Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | PIC16 CPU DALI C Library Stack Current Limited DALI Power Supply Isolated DALI Interface RJ45 |
Adapter Board, Dali, Pic, Lighting Comm | Newark Electronics |
Lighting Communications Development Platform - DALI AdapterLighting | Microchip Technology Inc. AC160214-1 | RS Americas |
ADAPTOR BOARD, DALI INTERFACE, LIGHTING | Farnell |
Lighting Communications Development Platform DALI Adapter Board | Avnet America |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC160214-1?
Additional datasheets, footprints and schematics for AC160214-1 are listed on our Part Details page. You can also find images and similar parts to AC160214-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC160214-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC160214-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC160214-1 fall under?
The AC160214-1 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC160214-1 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC160214-1 you can contact the distributor directly for product support, shipping queries etc.
Is the AC160214-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC160214-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for AC160214-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC160214-1 often in real-time on the comparison pages.
What if I can't find stock of AC160214-1?
You can fill out our help required form which you can use to request a quote for AC160214-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.