AC16 Hand & Workholding Tools by Crescent Manufacturing

WRENCH, ADJUSTABLE, 24MM

Status: Unknown
Series: AC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.63

Distributor Stock
Logo for Farnell
Farnell
from US$4.63
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$34.72
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Length 6"
Jaw Opening Max 15/16"
Product Range AC Series
RoHS Compliant NA

Alternative Descriptions

Wrench, Adjustable, 24Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AC16?

Additional datasheets, footprints and schematics for AC16 are listed on our Part Details page. You can also find images and similar parts to AC16 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AC16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC16 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AC16 fall under?

The AC16 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Wrenches > Adjustable.

Can I view similar or alternative parts?

You can view similar parts to AC16 when available in the Adjustable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AC16 you can contact the distributor directly for product support, shipping queries etc.

Is the AC16 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AC16 have stock available?

Authorised distributors including Farnell, RS Americas, Newark Electronics and Sager have stock available or on a lead time for AC16.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AC16 often in real-time on the comparison pages.

What if I can't find stock of AC16?

You can fill out our help required form which you can use to request a quote for AC16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay